IC CROSSPOINT SW 1 X 2:2 16QSOP Product overview: SY55854UYY-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY55854UYY-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795918-SY55854UYY-TR
Series: SuperLite
Packaging: Reel package
Type: Crosspoint Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.7 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SY55854
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QSOP-EP
Alternative Parts (Cross-Reference): SY55854UYY; SY58023UMG-TR;
Introduction Date: June 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Crosspoint Switch 1 x 2:2 16-QSOP-EP
IC CROSSPOINT SW 1 X 2:2 16QSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | 743-SY55854UYY-TR | 795918-SY55854UYY-TR | SY55854UYY-TR-ND | SY55854UYY-TR |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY55854UYY-TR | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS |