Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY55854UYI-TR

Description
Win Source Part Number: 1256916-SY55854UYI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 5.7V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-QSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55854UYI TR,SY55854UYI TR,SY55854UYITR,SY55 854UYITR Base Product Number: 55854 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256916-SY55854UYI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 5.7V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-QSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55854UYI TR,SY55854UYI TR,SY55854UYITR,SY55 854UYITR Base Product Number: 55854 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256916-SY55854UYI-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256916-SY55854UYI-TR
Win Source Part Number: 1256916-SY55854UYI-T R Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: SuperLite™ Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 5.7V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 16-QSOP-EP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55854UYI TR,SY55854UYI TR,SY55854UYITR,SY55 854UYITR Base Product Number: 55854 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256916-SY55854UYI-TR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: SuperLite™
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 5.7V
Package / Case: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 16-QSOP-EP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55854UYI TR,SY55854UYI TR,SY55854UYITR,SY55854UYITR
Base Product Number: 55854
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256916-SY55854UYI-TR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Dual single-pole single-throw analog switch - 74HCT2G66DP-Q100H - Nexperia B.V.
Specs
Supply Voltage +11.0
Package Type SOT505-2 SOT505-2
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details