Microchip Technology, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851UKI SY55851UKI

Description
Manufacturer: Microchip Technology Win Source Part Number: 111467-SY55851UKI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111467-SY55851UKI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851UKI - 111467-SY55851UKI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851UKI
111467-SY55851UKI
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851UKI 111467-SY55851UKI
Manufacturer: Microchip Technology Win Source Part Number: 111467-SY55851UKI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 111467-SY55851UKI
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.0GHZ 100OHM MSOP Logic IC - 770-SY55851UKI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0GHZ 100OHM MSOP Logic IC
770-SY55851UKI
3.0GHZ 100OHM MSOP Logic IC 770-SY55851UKI
IC GATE 3.0GHZ 100OHM 10-MSOP Product overview: SY55851UKI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHZ, 100OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.0GHZ, 100OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851UKI can be used for catalog matching and distributor lookup.

IC GATE 3.0GHZ 100OHM 10-MSOP Product overview: SY55851UKI from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHZ, 100OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.0GHZ, 100OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851UKI can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY55851UKI - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY55851UKI
Logic - Gates and Inverters - Multi-Function, Configurable SY55851UKI
IC GATE 3.0GHZ 100OHM 10-MSOP

IC GATE 3.0GHZ 100OHM 10-MSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY55851UKI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY55851UKI
Gates and Inverters - Multi-Function, Configurable SY55851UKI
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP

Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 111467-SY55851UKI 770-SY55851UKI SY55851UKI SY55851UKI
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851UKI 3.0GHZ 100OHM MSOP Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 2.3 V ~ 3.6 V 3.6V; 2.3V ~ 3.6V
Output Type Differential Differential
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details