Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY55851UKI-TR

Description
Win Source Part Number: 1258246-SY55851UKI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: SY55 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55851UKI TR,SY55851UKI TR,SY55851UKITR,SY55 851UKITR Base Product Number: 55851 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258246-SY55851UKI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: SY55 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55851UKI TR,SY55851UKI TR,SY55851UKITR,SY55 851UKITR Base Product Number: 55851 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258246-SY55851UKI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258246-SY55851UKI-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258246-SY55851UKI-TR
Win Source Part Number: 1258246-SY55851UKI-T R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: SY55 Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 2.3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY55851UKI TR,SY55851UKI TR,SY55851UKITR,SY55 851UKITR Base Product Number: 55851 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258246-SY55851UKI-TR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY55
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55851UKI TR,SY55851UKI TR,SY55851UKITR,SY55851UKITR
Base Product Number: 55851
RoHS Status: RoHS non-compliant

Buy Now Datasheet
3.0GHZ 100OHM MSOP Logic IC - 770-SY55851UKI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.0GHZ 100OHM MSOP Logic IC
770-SY55851UKI-TR
3.0GHZ 100OHM MSOP Logic IC 770-SY55851UKI-TR
IC GATE 3.0GHZ 100OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP Product overview: SY55851UKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHZ, 100OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.0GHZ, 100OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851UKI-TR can be used for catalog matching and distributor lookup.

IC GATE 3.0GHZ 100OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP Product overview: SY55851UKI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0GHZ, 100OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.0GHZ, 100OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851UKI-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY55851UKI-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY55851UKI-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY55851UKI-TR
IC GATE 3.0GHZ 100OHM 10-MSOP

IC GATE 3.0GHZ 100OHM 10-MSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY55851UKI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY55851UKI-TR
Gates and Inverters - Multi-Function, Configurable SY55851UKI-TR
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP

Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258246-SY55851UKI-TR 770-SY55851UKI-TR SY55851UKI-TR SY55851UKI-TR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 3.0GHZ 100OHM MSOP Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V
Output Type Differential Differential
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Logic - Gates and Inverters - 5454FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TSSOP Logic IC - 705-74AHC1G04GW-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
6 suppliers