Manufacturer: Microchip Technology
Win Source Part Number: 1262997-SY55851AUKG
Packaging: Tube
Mounting Style: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 55851
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.3V ~ 3.6V
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
IC GATE UNIV 3GHZ 50 OHM 10MSOP Product overview: SY55851AUKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ, 50 OHM. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHZ, 50 OHM, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851AUKG can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
IC GATE UNIV 3GHZ 50 OHM 10MSOP
Logic Gates 3.0GHz 50ohm AnyGate
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1262997-SY55851AUKG | 576-1375-ND | 770-SY55851AUKG | SY55851AUKG | SY55851AUKG | SY55851AUKG |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY55851AUKG | Gates and Inverters - Multi-Function, Configurable | 3GHZ 50 OHM Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | NOT; Configurable Multiple Function | Configurable Multiple Function | Multi Function | Configurable Multiple Function | ||
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 2.5 V, 3.3 V | 3.6V; 2.3V ~ 3.6V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 |