The SY55851A is a versatile integrated circuit designed for high-speed logic applications, capable of operating at frequencies up to 3.0GHz. It supports a wide supply voltage range from 2.3V to 3.6V and operates reliably over a temperature range of -40°C to +85°C. This device can be configured to perform eight different logic functions, including AND, OR, and XOR, and also functions as a 2-input multiplexer. The outputs are optimized for 50Ω loads, ensuring fast edge rates with a propagation delay of less than 280ps. The SY55851A accepts both LVPECL and CML input signals, making it suitable for various applications in data communication, wireless, and telecom systems. It is packaged in a compact 10-pin MSOP format, facilitating easy integration into space-constrained designs.
IC GATE UNIV 3GHZ 50 OHM 10-MSOP Product overview: SY55851AUKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ, 50 OHM, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHZ, 50 OHM, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY55851AUKG-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258248-SY55851AUKG-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: SY55
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY55851AUKG TR,SY55851AUKG TR,SY55851AUKGTR,SY5
Base Product Number: SY55851
IC GATE UNIV 3GHZ 50 OHM 10-MSOP
Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
IC GATE UNIV 3GHZ 50 OHM 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SY55851AUKG-TR | 1258248-SY55851AUKG-TR | SY55851AUKG-TR | SY55851AUKG-TR | SY55851AUKG-TR |
| Product Name | 3GHZ 50 OHM MSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Multi Function | NOT; Configurable Multiple Function | Configurable Multiple Function | NOT | |
| Supply Voltage | 2.3V ~ 3.6V | 2.3V ~ 3.6V | 3.6V; 2.3V ~ 3.6V | ||
| Logic Family | ECL | ||||
| Inputs | 2 | 2 | 2 | 2 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |