Microchip Technology, Inc. SY54017

Description
The SY54017R is a fully differential, low voltage 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs. The SY54017R can process clock signals as fast as 2.5GHz or data patterns up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled from a 2.5V driver) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 95ps.The SY54017R operates from a 2.5V ±5% core supply and a 1.8V or 1.2V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY54017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs Guaranteed AC performance over temperature and voltage: DC-to- <3.2Gbps throughput <390ps propagation delay (IN-to-Q) <20ps Input-to-Input skew <95ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPPdeterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF®package
Datasheet
Description
The SY54017R is a fully differential, low voltage 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs. The SY54017R can process clock signals as fast as 2.5GHz or data patterns up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled from a 2.5V driver) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 95ps.The SY54017R operates from a 2.5V ±5% core supply and a 1.8V or 1.2V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY54017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs Guaranteed AC performance over temperature and voltage: DC-to- <3.2Gbps throughput <390ps propagation delay (IN-to-Q) <20ps Input-to-Input skew <95ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPPdeterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF®package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY54017 - Microchip Technology, Inc.
Chandler, AZ, United States
The SY54017R is a fully differential, low voltage 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs. The SY54017R can process clock signals as fast as 2.5GHz or data patterns up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled from a 2.5V driver) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 95ps.The SY54017R operates from a 2.5V ±5% core supply and a 1.8V or 1.2V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY54017R is part of Micrel's high-speed, Precision Edge® product line. Additional Features 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs Guaranteed AC performance over temperature and voltage: DC-to- <3.2Gbps throughput <390ps propagation delay (IN-to-Q) <20ps Input-to-Input skew <95ps rise/fall times Ultra-low jitter design <1psRMS cycle-to-cycle jitter <10psPP total jitter <1psRMS random jitter <10psPPdeterministic jitter High-speed CML outputs 2.5V ±5% , 1.8/1.2V ±5% power supply operation Industrial temperature range: -40°C to +85°C Available in 16-pin (3mm x 3mm) MLF®package

The SY54017R is a fully differential, low voltage 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs. The SY54017R can process clock signals as fast as 2.5GHz or data patterns up to 3.2Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that interfaces to LVPECL, LVDS or CML differential signals, (AC- or DC-coupled from a 2.5V driver) as small as 100mV (200mVpp) without any level-shifting or termination resistor networks in the signal path. For AC-coupled input interface applications, an internal voltage reference is provided to bias the VT pin. The outputs are CML, with extremely fast rise/fall times guaranteed to be less than 95ps.The SY54017R operates from a 2.5V ±5% core supply and a 1.8V or 1.2V ±5% output supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). The SY54017R is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • 1.2V/1.8V CML 2:1 MUX with Fail Safe Inputs
    • Guaranteed AC performance over temperature and voltage:
      • DC-to- <3.2Gbps throughput
      • <390ps propagation delay (IN-to-Q)
      • <20ps Input-to-Input skew
      • <95ps rise/fall times
    • Ultra-low jitter design
      • <1psRMS cycle-to-cycle jitter
        <10psPP total jitter
        <1psRMS random jitter
        <10psPPdeterministic jitter
    • High-speed CML outputs
    • 2.5V ±5% , 1.8/1.2V ±5% power supply operation
    • Industrial temperature range: -40°C to +85°C
    • Available in 16-pin (3mm x 3mm) MLF®package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY54017
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913739P - RS Components, Ltd.
Specs
Configuration SPDT
Number of Pins 8
View Details
Signal Switches, Multiplexers, Decoders - 1727-3266-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers