The SY54016RMG-TR is a fully differential, low voltage CML line driver/receiver designed for high-speed data transmission. It operates at core supply voltages of 2.5V ±5% and output supply voltages of 1.8V or 1.2V ±5%, making it suitable for low voltage applications. The device supports clock signals up to 2.5GHz and data rates of 3.2Gbps, with guaranteed AC performance including a propagation delay of less than 370ps and rise/fall times under 95ps. This component features a fail-safe input that maintains a stable output in the event of low input signals, and it can accept differential input signals as small as 100mV (200mV peak-to-peak) without requiring additional termination resistors. The SY54016RMG-TR is housed in an 8-pin MLF package (2mm x 2mm) and is rated for operation over an industrial temperature range of -40°C to +85°C. It is suitable for applications in data distribution, including SONET, Fibre Channel, and Gigabit Ethernet, making it a versatile choice for engineers in the fields of storage, test and measurement, and networking equipment.
Differential Receiver/Driver IC 8-MLF® (2x2)
IC RCVR/LINE DVR CML LV 8MLF
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY54016RMG-TR | SY54016RMG-TR |
| Product Name | Specialty Logic | Logic - Specialty Logic |