Microchip Technology, Inc. Clock Buffers, Drivers SY54011RMG-TR

Description
Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote
Description
Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY54011RMG-TR is a low-voltage, fully differential CML 1:2 fanout buffer designed for high-speed clock and data distribution applications. It operates at supply voltages of 1.2V or 1.8V for outputs and 2.5V for the core, with a guaranteed throughput of up to 3.2 Gbps and a maximum propagation delay of less than 300 ps. The device features ultra-low jitter performance with a typical additive phase jitter of 50 fs RMS and minimal within-device skew of less than 15 ps. This buffer is suitable for interfacing with LVPECL, LVDS, or CML differential signals, and it supports both AC- and DC-coupled inputs. The SY54011RMG-TR is housed in a compact 16-pin QFN package and is rated for an industrial temperature range of -40°C to +85°C. It is ideal for applications in data distribution for OC-48, SONET, Fibre Channel, and Gigabit Ethernet, making it a versatile choice for engineers in high-end servers, enterprise networking equipment, and test and measurement markets.

Datasheet Summary
Powered by GS/AI

The SY54011RMG-TR is a low-voltage, fully differential CML 1:2 fanout buffer designed for high-speed clock and data distribution applications. It operates at supply voltages of 1.2V or 1.8V for outputs and 2.5V for the core, with a guaranteed throughput of up to 3.2 Gbps and a maximum propagation delay of less than 300 ps. The device features ultra-low jitter performance with a typical additive phase jitter of 50 fs RMS and minimal within-device skew of less than 15 ps. This buffer is suitable for interfacing with LVPECL, LVDS, or CML differential signals, and it supports both AC- and DC-coupled inputs. The SY54011RMG-TR is housed in a compact 16-pin QFN package and is rated for an industrial temperature range of -40°C to +85°C. It is ideal for applications in data distribution for OC-48, SONET, Fibre Channel, and Gigabit Ethernet, making it a versatile choice for engineers in high-end servers, enterprise networking equipment, and test and measurement markets.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY54011RMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY54011RMG-CT-ND
Clock Buffers, Drivers SY54011RMG-CT-ND
Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY54011RMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY54011RMG-TR-ND
Clock Buffers, Drivers SY54011RMG-TR-ND
Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Clock Fanout Buffer (Distribution) IC 1:2 3.2GHz 16-VFQFN Exposed Pad, 16-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54011RMG-TR
898687-SY54011RMG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54011RMG-TR 898687-SY54011RMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 898687-SY54011RMG-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad, 16-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: SY54011 Categories: Integrated Circuits (ICs) Case / Package: 16-MLF® (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY54011RMG TR, SY54011RMG-CT, SY54011RMG-DKR, SY54011RMG TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898687-SY54011RMG-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad, 16-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY54011
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLF® (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY54011RMG TR, SY54011RMG-CT, SY54011RMG-DKR, SY54011RMG TR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY54011RMG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY54011RMG-TR
Clock/Timing - Clock Buffers, Drivers SY54011RMG-TR
IC CLK BUFFER 1:2 3.2GHZ 16MLF

IC CLK BUFFER 1:2 3.2GHZ 16MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY54011RMG-CT-ND 898687-SY54011RMG-TR SY54011RMG-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY54011RMG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CML
Package Type Surface Mount; 16-VFQFN Exposed Pad, 16-MLF® Surface Mount; 16-MLF® (3x3) Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Application Specific - AD9554BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 941 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details