Microchip Technology, Inc. Quad 3.3V 160MHZ Logic IC SY10H842LZH

Description
3.3V SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC Product overview: SY10H842LZH from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY10H842LZH can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.3V SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC Product overview: SY10H842LZH from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY10H842LZH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad 3.3V 160MHZ Logic IC - 764-SY10H842LZH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V 160MHZ Logic IC
764-SY10H842LZH
Quad 3.3V 160MHZ Logic IC 764-SY10H842LZH
3.3V SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC Product overview: SY10H842LZH from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY10H842LZH can be used for catalog matching and distributor lookup.

3.3V SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC Product overview: SY10H842LZH from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 160MHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.3V, 160MHZ, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-SY10H842LZH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-SY10H842LZH
Product Name Quad 3.3V 160MHZ Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Gates and Inverters - 40257F - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details