Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10H841ZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319584-SY10H841ZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY10H841 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319584-SY10H841ZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY10H841 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1319584-SY10H841ZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1319584-SY10H841ZC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1319584-SY10H841ZC
Manufacturer: Microchip Technology Win Source Part Number: 1319584-SY10H841ZC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 47 Mounting: Surface Mount Input: PECL Output: TTL Voltage - Supply: 4.75V ~ 5.25V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 85°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: SY10H841 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319584-SY10H841ZC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 47
Mounting: Surface Mount
Input: PECL
Output: TTL
Voltage - Supply: 4.75V ~ 5.25V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: SY10H841
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10H841ZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H841ZC
Clock/Timing - Clock Buffers, Drivers SY10H841ZC
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1319584-SY10H841ZC SY10H841ZC
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 16-SOIC (0.295", 7.50mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details