Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H841LZC SY10H841LZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1104448-SY10H841LZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1104448-SY10H841LZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H841LZC - 1104448-SY10H841LZC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H841LZC
1104448-SY10H841LZC
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H841LZC 1104448-SY10H841LZC
Manufacturer: Microchip Technology Win Source Part Number: 1104448-SY10H841LZC Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL Output: TTL Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 160MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104448-SY10H841LZC
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL
Output: TTL
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 160MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10H841LZC - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H841LZC
Clock/Timing - Clock Buffers, Drivers SY10H841LZC
IC CLK BUFFER 1:4 160MHZ 16SOIC

IC CLK BUFFER 1:4 160MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1104448-SY10H841LZC SY10H841LZC
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10H841LZC Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 16-SOIC Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details