Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10H646LJZ TR

Description
Win Source Part Number: 1269884-SY10H646LJZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H646LJZ TR,SY10H646LJZTR Base Product Number: SY10H646 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1269884-SY10H646LJZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H646LJZ TR,SY10H646LJZTR Base Product Number: SY10H646 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269884-SY10H646LJZ TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269884-SY10H646LJZ TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269884-SY10H646LJZ TR
Win Source Part Number: 1269884-SY10H646LJZ TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel (TR) Frequency - Max: 160 MHz Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10H646LJZ TR,SY10H646LJZTR Base Product Number: SY10H646 Product Status: Obsolete

Win Source Part Number: 1269884-SY10H646LJZ TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 160 MHz
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Input: PECL, TTL
Output: TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10H646LJZ TR,SY10H646LJZTR
Base Product Number: SY10H646
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10H646LJZ TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10H646LJZ TR
Clock/Timing - Clock Buffers, Drivers SY10H646LJZ TR
IC CLK BUFFER 2:8 160MHZ 28PLCC

IC CLK BUFFER 2:8 160MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269884-SY10H646LJZ TR SY10H646LJZ TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers