Microchip Technology, Inc. Translators, Level Shifters SY10H602JZ TR

Description
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - SY10H602JZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SY10H602JZ TR
Translators, Level Shifters SY10H602JZ TR
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Phase Shifters
Product Number SY10H602JZ TR
Product Name Translators, Level Shifters
Package Type Surface Mount; 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 6-Bit Digital Phase Shifter - TGP2109 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 12000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details
PHASE SHFT SURF MT RoHS - SCPHS-13.6+ - Mini-Circuits
Specs
Frequency Range 10 to 16 MHz
Phase Shift Range 360-deg
Insertion Loss 2 dB
View Details