Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10H601JZ SY10H601JZ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262987-SY10H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262987-SY10H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10H601JZ - 1262987-SY10H601JZ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10H601JZ
1262987-SY10H601JZ
Logic - Logic - Translators, Level Shifters - SY10H601JZ 1262987-SY10H601JZ
Manufacturer: Microchip Technology Win Source Part Number: 1262987-SY10H601JZ Packaging: Tube Mounting Style: SMD Features: Tri-State Input Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.48x11.48) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: 10H601 Manufacturer Pack Quantity: 38 MSL Level: 2 (1 Year)

Manufacturer: Microchip Technology
Win Source Part Number: 1262987-SY10H601JZ
Packaging: Tube
Mounting Style: SMD
Features: Tri-State Input
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.48x11.48)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: 10H601
Manufacturer Pack Quantity: 38
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262987-SY10H601JZ
Product Name Logic - Logic - Translators, Level Shifters - SY10H601JZ
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - 74LV165DB,118 - 1009050-74LV165DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 5.5 V
Output Characteristics Complementary
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195EE4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
2 suppliers
 - 5496/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details