Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY10EP58VZI-TR

Description
Multiplexer 1 x 2:1 8-SOIC
Description
Multiplexer 1 x 2:1 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EP58VZI-TR is a high-speed, precision 2:1 multiplexer designed for ECL/PECL applications, operating at supply voltages from 3.0V to 5.5V. It features a maximum toggle frequency of over 3GHz, with rise and fall times less than 200ps and a propagation delay of less than 420ps. The device is optimized for low jitter performance, with random jitter under 1psrms and deterministic jitter under 15pspp. It operates over an industrial temperature range of -40°C to +85°C and is available in 8-pin SOIC and MSOP packages. The SY10EP58VZI-TR is compatible with single-ended PECL/ECL signals and includes internal pull-down resistors for the input channels. This multiplexer is suitable for applications such as SONET, Gigabit Ethernet, and Fibre Channel.

Datasheet Summary
Powered by GS/AI

The SY10EP58VZI-TR is a high-speed, precision 2:1 multiplexer designed for ECL/PECL applications, operating at supply voltages from 3.0V to 5.5V. It features a maximum toggle frequency of over 3GHz, with rise and fall times less than 200ps and a propagation delay of less than 420ps. The device is optimized for low jitter performance, with random jitter under 1psrms and deterministic jitter under 15pspp. It operates over an industrial temperature range of -40°C to +85°C and is available in 8-pin SOIC and MSOP packages. The SY10EP58VZI-TR is compatible with single-ended PECL/ECL signals and includes internal pull-down resistors for the input channels. This multiplexer is suitable for applications such as SONET, Gigabit Ethernet, and Fibre Channel.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY10EP58VZI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY10EP58VZI-TR
Signal Switches, Multiplexers, Decoders SY10EP58VZI-TR
Multiplexer 1 x 2:1 8-SOIC

Multiplexer 1 x 2:1 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Multiplexers
Product Number SY10EP58VZI-TR
Product Name Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F157/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details
Signal Switches, Multiplexers, Decoders - 74HCT4514D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers