IC FF D-TYPE SNGL 1BIT 8SOIC Product overview: SY10EP51VZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SY10EP51VZG-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-SY10EP51VZG-TR |
| Product Name | 1BIT Logic IC |
| Gate Type | D-Master-Slave Type |
| Supply Voltage | - 3.3 V, - 5 V, 3.3 V, 5 V |
| Logic Family | ECL |