Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY10EP33VKG SY10EP33VKG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1262972-SY10EP33VKG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10EP33 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1262972-SY10EP33VKG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10EP33 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY10EP33VKG - 1262972-SY10EP33VKG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EP33VKG
1262972-SY10EP33VKG
Logic - Logic - Counters, Dividers - SY10EP33VKG 1262972-SY10EP33VKG
Manufacturer: Microchip Technology Win Source Part Number: 1262972-SY10EP33VKG Packaging: Tube Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 10EP33 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262972-SY10EP33VKG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 10EP33
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5V

Buy Now
Counters, Dividers - SY10EP33VKG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EP33VKG-ND
Counters, Dividers SY10EP33VKG-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EP33VKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EP33VKG
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EP33VKG
IC DIVIDER /4 3.3/5V 8-MSOP

IC DIVIDER /4 3.3/5V 8-MSOP

Supplier's Site
Logic - Counters, Dividers - SY10EP33VKG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SY10EP33VKG
Logic - Counters, Dividers SY10EP33VKG
IC DIVIDER /4 3.3/5V 8-MSOP

IC DIVIDER /4 3.3/5V 8-MSOP

Supplier's Site Datasheet
Counters, Dividers - SY10EP33VKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EP33VKG
Counters, Dividers SY10EP33VKG
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1262972-SY10EP33VKG SY10EP33VKG-ND SY10EP33VKG SY10EP33VKG SY10EP33VKG
Product Name Logic - Logic - Counters, Dividers - SY10EP33VKG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V ~ 5V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC163D,653 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details
8-bit binary counter with output register; 3-state - 74HC590PW-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
2 suppliers
CD4024B-MIL CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,DIESALE
Logic Family CD4000
View Details
2 suppliers
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details