Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Win Source Part Number: 1259047-SY10EP32VZI
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EP
Package: Bulk
Standard Package: 95
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4 GHz
Voltage - Supply: 3 V ~ 5.5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP32
RoHS Status: RoHS non-compliant
IC DIVIDER /2 5V/3.3V 8-SOIC
IC DIVIDER /2 5V/3.3V 8-SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY10EP32VZI-ND | 1259047-SY10EP32VZI | SY10EP32VZI | SY10EP32VZI | SY10EP32VZI |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers |
| Division Ratio | 2 |