Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1262970-SY10EP32VKG
Packaging: Tube
Mounting Style: SMD
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP32
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC DIVIDER /2 3.3/5V 8-MSOP
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
IC DIVIDER /2 3.3/5V 8-MSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY10EP32VKG-ND | 1262970-SY10EP32VKG | SY10EP32VKG | SY10EP32VKG | SY10EP32VKG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SY10EP32VKG | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 2 |