Microchip Technology, Inc. Logic - Logic - Flip Flops - SY10EP31VKGTR SY10EP31VKGTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 195166-SY10EP31VKGTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3.3 V to -5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 195166-SY10EP31VKGTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3.3 V to -5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - SY10EP31VKGTR - 195166-SY10EP31VKGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP31VKGTR
195166-SY10EP31VKGTR
Logic - Logic - Flip Flops - SY10EP31VKGTR 195166-SY10EP31VKGTR
Manufacturer: Microchip Technology Win Source Part Number: 195166-SY10EP31VKGTR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Current - Quiescent: 45mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3.3 V to -5 V Max Frequency: 3GHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 195166-SY10EP31VKGTR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3.3 V to -5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 195166-SY10EP31VKGTR
Product Name Logic - Logic - Flip Flops - SY10EP31VKGTR
Triggering Positive-edge Triggered; Positive Edge
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175PC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT175PW118 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details