Microchip Technology, Inc. 5V 3.3V MSOP Logic IC SY10EP16VKCTR

Description
IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V MSOP Logic IC - 703-SY10EP16VKCTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V MSOP Logic IC
703-SY10EP16VKCTR
5V 3.3V MSOP Logic IC 703-SY10EP16VKCTR
IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKCTR can be used for catalog matching and distributor lookup.

IC RCVR HS DIFF 5V/3.3V 8-MSOP Product overview: SY10EP16VKCTR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 3.3V, MSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY10EP16VKCTR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SY10EP16VKCTR - 212490-SY10EP16VKCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY10EP16VKCTR
212490-SY10EP16VKCTR
Logic - Logic - Specialty Logic - SY10EP16VKCTR 212490-SY10EP16VKCTR
Manufacturer: Microchip Technology Win Source Part Number: 212490-SY10EP16VKCTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 1 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212490-SY10EP16VKCTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 1
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY10EP16VKCTR 212490-SY10EP16VKCTR
Product Name 5V 3.3V MSOP Logic IC Logic - Logic - Specialty Logic - SY10EP16VKCTR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
 - 54F38/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CLCC20
View Details
4 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details