The SY10EP11UZI-TR is a high-speed 1:2 differential fanout buffer designed for applications requiring superior AC performance. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of handling frequencies greater than 3.0GHz. The device features low output-to-output skew of less than 20ps and fast output rise and fall times of less than 200ps, with a propagation delay of less than 300ps. This buffer is equipped with clamping circuitry on its differential inputs to ensure stability under open input conditions, defaulting the Q outputs to LOW if the inputs are left open. The operating temperature range is from -40°C to +85°C, making it suitable for various environments. The SY10EP11UZI-TR is available in 8-pin MSOP and SOIC packages, providing flexibility for integration into different designs.
Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY10EP11UZI-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 5.5 volts |
| Switching Frequency | 3.00E6 kHz |