Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UZG-TR SY10EP11UZG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795914-SY10EP11UZG-T R Series: 100EP, ECL Pro Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: LVECL, LVPECL Output: LVECL, LVPECL Family Name: SY10EP11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC100EP11DR2G; MC100EP11DR2; MC100EP11DR2GH; Introduction Date: January 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795914-SY10EP11UZG-T R Series: 100EP, ECL Pro Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: LVECL, LVPECL Output: LVECL, LVPECL Family Name: SY10EP11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC100EP11DR2G; MC100EP11DR2; MC100EP11DR2GH; Introduction Date: January 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UZG-TR
795914-SY10EP11UZG-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UZG-TR 795914-SY10EP11UZG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795914-SY10EP11UZG-T R Series: 100EP, ECL Pro Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 3GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 5.5 V Input: LVECL, LVPECL Output: LVECL, LVPECL Family Name: SY10EP11 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EP11D; MC100EP11DR2G; MC100EP11DR2; MC100EP11DR2GH; Introduction Date: January 01, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795914-SY10EP11UZG-TR
Series: 100EP, ECL Pro
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.5 V
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Family Name: SY10EP11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EP11D; MC100EP11DR2G; MC100EP11DR2; MC100EP11DR2GH;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EP11UZG-TR
Clock/Timing - Clock Buffers, Drivers SY10EP11UZG-TR
IC CLK BUFFER 1:2 3GHZ 8SOIC

IC CLK BUFFER 1:2 3GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 795914-SY10EP11UZG-TR SY10EP11UZG-TR
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY10EP11UZG-TR Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
 - 511JBA100M000BAGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details