The SY10EP11UZG-TR is a high-speed 1:2 differential fanout buffer designed for applications requiring superior AC performance. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of handling frequencies greater than 3.0GHz. The device features low output-to-output skew of less than 20ps and fast output rise and fall times of less than 200ps, with a propagation delay of less than 300ps. The SY10EP11UZG-TR is suitable for a wide temperature range from -40°C to +85°C and is available in both 8-pin MSOP and SOIC packages. It includes clamping circuitry on the differential inputs to ensure stability under open input conditions, defaulting the Q outputs to LOW when inputs are left open. The device is designed to meet stringent DC electrical characteristics and is ideal for applications in telecommunications and high-speed data processing.
Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SY10EP11UZG-TR |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 5.5 volts |
| Switching Frequency | 3.00E6 kHz |