Microchip Technology, Inc. Clock Buffers, Drivers SY10EP11UZC

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10EP11UZC-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EP11UZC-ND
Clock Buffers, Drivers SY10EP11UZC-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269933-SY10EP11UZC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269933-SY10EP11UZC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269933-SY10EP11UZC
Win Source Part Number: 1269933-SY10EP11UZC Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EP, ECL Pro® Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 95 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 2.375V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY10EP11 RoHS Status: RoHS non-compliant

Win Source Part Number: 1269933-SY10EP11UZC
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP, ECL Pro®
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 95
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 2.375V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY10EP11
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EP11UZC
Clock/Timing - Clock Buffers, Drivers SY10EP11UZC
IC CLK BUFFER 1:2 3GHZ 8SOIC

IC CLK BUFFER 1:2 3GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY10EP11UZC-ND 1269933-SY10EP11UZC SY10EP11UZC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVECL, LVPECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers
CDC421A156 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A156RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock and Timing IC - 728-CY2077FZXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS, TTL
Package Type Tube
Supply Voltage 3.3 to 5 volts
View Details
4 suppliers