Microchip Technology, Inc. Clock Buffers, Drivers SY10EP11UKI

Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Description
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY10EP11UKI is a high-speed 1:2 differential fanout buffer designed for use in applications requiring precise AC performance. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of handling frequencies greater than 3.0GHz. The device features low output-to-output skew of less than 20ps, output rise and fall times under 200ps, and a propagation delay of less than 300ps, ensuring efficient signal integrity. This buffer includes clamping circuitry on its differential inputs to maintain stability under open input conditions, defaulting the Q outputs to LOW if left open. The SY10EP11UKI is available in an 8-pin MSOP package and is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial applications. It is important to note that the device is not designed for life support applications.

Datasheet Summary
Powered by GS/AI

The SY10EP11UKI is a high-speed 1:2 differential fanout buffer designed for use in applications requiring precise AC performance. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of handling frequencies greater than 3.0GHz. The device features low output-to-output skew of less than 20ps, output rise and fall times under 200ps, and a propagation delay of less than 300ps, ensuring efficient signal integrity. This buffer includes clamping circuitry on its differential inputs to maintain stability under open input conditions, defaulting the Q outputs to LOW if left open. The SY10EP11UKI is available in an 8-pin MSOP package and is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial applications. It is important to note that the device is not designed for life support applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY10EP11UKI-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EP11UKI-ND
Clock Buffers, Drivers SY10EP11UKI-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10EP11UKI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EP11UKI
Clock/Timing - Clock Buffers, Drivers SY10EP11UKI
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number SY10EP11UKI-ND SY10EP11UKI
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09725-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - BQ3285ESS-N - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details