The SY10EP11UKI-TR is a high-speed 1:2 differential fanout buffer designed for use in PECL, LVPECL, ECL, and LVECL applications. It operates with power supply options of 2.5V, 3.3V, and 5V, and is capable of achieving a maximum frequency of over 3.0GHz. The device features low output-to-output skew of less than 20ps and fast output rise and fall times of less than 200ps, with a propagation delay of less than 300ps. The SY10EP11UKI-TR is suitable for a wide temperature range from -40°C to +85°C and is available in 8-pin MSOP and SOIC packages. It includes internal clamping circuitry for stability under open input conditions, ensuring that the outputs default to LOW if the inputs are left open. The device is designed to meet stringent AC performance requirements, making it ideal for high-speed clock distribution applications.
Win Source Part Number: 1269935-SY10EP11UKI-
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP, ECL Pro®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 2.375V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP11UKI TR,SY10EP11UKI TR,SY10EP11UKITR,SY1
Base Product Number: SY10EP11
RoHS Status: RoHS non-compliant
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC CLK BUFFER 1:2 3GHZ 8MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1269935-SY10EP11UKI-TR | SY10EP11UKI-TR-ND | SY10EP11UKI-TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVECL, LVPECL | LVPECL | |
| Package Type | Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount |