Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY10EP11UKG-TR

Description
Win Source Part Number: 1269937-SY10EP11UKG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EP, ECL Pro® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 2.375V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP11UKG TR,SY10EP11UKG TR,SY10EP11UKGTR,SY1 0EP11UKGTR Base Product Number: SY10EP11
Request a Quote Datasheet
Description
Win Source Part Number: 1269937-SY10EP11UKG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EP, ECL Pro® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 2.375V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP11UKG TR,SY10EP11UKG TR,SY10EP11UKGTR,SY1 0EP11UKGTR Base Product Number: SY10EP11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269937-SY10EP11UKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269937-SY10EP11UKG-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269937-SY10EP11UKG-TR
Win Source Part Number: 1269937-SY10EP11UKG- TR Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100EP, ECL Pro® Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: LVECL, LVPECL Voltage - Supply: 2.375V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EP11UKG TR,SY10EP11UKG TR,SY10EP11UKGTR,SY1 0EP11UKGTR Base Product Number: SY10EP11

Win Source Part Number: 1269937-SY10EP11UKG-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP, ECL Pro®
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Voltage - Supply: 2.375V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EP11UKG TR,SY10EP11UKG TR,SY10EP11UKGTR,SY10EP11UKGTR
Base Product Number: SY10EP11

Buy Now Datasheet
Clock Buffers, Drivers - SY10EP11UKG-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY10EP11UKG-TR-ND
Clock Buffers, Drivers SY10EP11UKG-TR-ND
"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY10EP11UKG-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY10EP11UKG-TR
Clock/Timing - Clock Buffers, Drivers SY10EP11UKG-TR
IC CLK BUFFER 1:2 3GHZ 8MSOP

IC CLK BUFFER 1:2 3GHZ 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1269937-SY10EP11UKG-TR SY10EP11UKG-TR-ND SY10EP11UKG-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVECL, LVPECL LVPECL
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.38 to 5.5 volts 2.38 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers