XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE XOR/XNOR 3.3V/5V 8-MSOP
IC GATE XOR/XNOR 3.3V/5V 8-MSOP
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EP08VKI-ND | SY10EP08VKI | SY10EP08VKI | SY10EP08VKI |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | XOR; XNOR | NOT; NOR; XOR; XNOR | NOR; XOR; XNOR | NOR; XOR; XNOR; XOR/XNOR Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 |