Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EP08VKC

Description
Win Source Part Number: 1258250-SY10EP08VKC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EP Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP08 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1258250-SY10EP08VKC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EP Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP08 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258250-SY10EP08VKC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258250-SY10EP08VKC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258250-SY10EP08VKC
Win Source Part Number: 1258250-SY10EP08VKC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 10EP Package: Tube Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Voltage - Supply: 3V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: 10EP08 RoHS Status: RoHS non-compliant

Win Source Part Number: 1258250-SY10EP08VKC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP08
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V 5V MSOP Logic IC
770-SY10EP08VKC
3.3V 5V MSOP Logic IC 770-SY10EP08VKC
IC GATE XOR/XNOR 3.3V/5V 8-MSOP Product overview: SY10EP08VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP08VKC can be used for catalog matching and distributor lookup.

IC GATE XOR/XNOR 3.3V/5V 8-MSOP Product overview: SY10EP08VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP08VKC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EP08VKC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EP08VKC-ND
Gates and Inverters - Multi-Function, Configurable SY10EP08VKC-ND
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EP08VKC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EP08VKC
Gates and Inverters - Multi-Function, Configurable SY10EP08VKC
XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP

XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP08VKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP08VKC
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EP08VKC
IC GATE XOR/XNOR 3.3V/5V 8-MSOP

IC GATE XOR/XNOR 3.3V/5V 8-MSOP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP08VKC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP08VKC
Logic - Gates and Inverters - Multi-Function, Configurable SY10EP08VKC
IC GATE XOR/XNOR 3.3V/5V 8-MSOP

IC GATE XOR/XNOR 3.3V/5V 8-MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1258250-SY10EP08VKC 770-SY10EP08VKC SY10EP08VKC-ND SY10EP08VKC SY10EP08VKC SY10EP08VKC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 3.3V 5V MSOP Logic IC Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate NOR; XOR; XNOR NOT; NOR; XOR; XNOR
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
8-Channel Transceiver - MYXAF54RHC245/Q - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers