Win Source Part Number: 1097553-SY10EP05VZG-
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC100EP16FD; MC100EP31DR2; MC100EP16DR2; CD40107BM; CD40107BM96; CD40107BMTSY10EP05VZ
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MICMICSY10EP05VZG-TR
Base Product Number: SY10EP05
IC GATE AND/NAND 2INP DIFF 8SOIC Product overview: SY10EP05VZG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP05VZG-TR can be used for catalog matching and distributor lookup.
AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND 2INP DIFF 8SOIC
IC GATE AND/NAND 2INP DIFF 8SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Logic Gates 3.3V/5V Differential AND/NAND
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1097553-SY10EP05VZG-TR | 770-SY10EP05VZG-TR | SY10EP05VZG-TR | SY10EP05VZG-TR-ND | SY10EP05VZG-TR | SY10EP05VZG-TR | SY10EP05VZG-TR | SY10EP05VZG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND; AND/NAND | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |