The SY10EP05V is a 2-input differential AND/NAND gate designed for high-speed applications, offering a typical propagation delay of 180 ps and a maximum frequency of 3 GHz. It operates with power supply options of 3.3V or 5V, making it versatile for various circuit designs. The device features internal pull-down resistors on the D input and both pull-down and pull-up resistors on the /D input, ensuring stable operation even with open inputs. The output defaults to low when inputs are open or at VEE, enhancing reliability in digital logic applications. Packaged in an 8-lead SOIC format, the SY10EP05V is suitable for environments with operating temperatures ranging from -40°C to +85°C. Its transistor count is 126, indicating a compact design suitable for integration into complex systems.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE AND/NAND 3.3V/5V 8-MSOP
IC GATE AND/NAND 3.3V/5V 8-MSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EP05VKI-TR-ND | SY10EP05VKI-TR | SY10EP05VKI-TR | SY10EP05VKI-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 2 | 2 | 2 |