AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE AND/NAND 2INP DIFF 8MSOP Product overview: SY10EP05VKG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP05VKG can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE AND/NAND 2INP DIFF 8MSOP
IC GATE AND/NAND 2INP DIFF 8MSOP
Logic Gates 3.3V/5V Differential AND/NAND
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 576-2035-5-ND | 770-SY10EP05VKG | SY10EP05VKG | SY10EP05VKG | SY10EP05VKG | SY10EP05VKG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND | |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Output Type | Differential | Differential | Differential | |||
| Inputs | 2 | 2 | 2 | 2 |