AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 795913-SY10EP05VKG-T
Series: 10EP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SY10EP05
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MC10EP05DTR2G; MC10EP05DTR2; MC10EP05DTG; MC10EP05DT;
Introduction Date: August 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC GATE AND/NAND 2INP DIFF 8MSOP Product overview: SY10EP05VKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP05VKG-TR can be used for catalog matching and distributor lookup.
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE AND/NAND 2INP DIFF 8MSOP
IC GATE AND/NAND 2INP DIFF 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EP05VKG-TR-ND | 795913-SY10EP05VKG-TR | 770-SY10EP05VKG-TR | SY10EP05VKG-TR | SY10EP05VKG-TR | SY10EP05VKG-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP05VKG-TR | Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; NAND | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND; AND/NAND Gate | NOT; AND; NAND | AND; NAND |
| Supply Voltage | 3V ~ 5.5V | 3 V ~ 5.5 V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |