Win Source Part Number: 1258254-SY10EP05VKC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 10EP
Package: Tube
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: 10EP05
RoHS Status: RoHS non-compliant
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
IC GATE AND/NAND 3.3V/5V 8-MSOP Product overview: SY10EP05VKC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, MSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, MSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP05VKC can be used for catalog matching and distributor lookup.
IC GATE AND/NAND 3.3V/5V 8-MSOP
IC GATE AND/NAND 3.3V/5V 8-MSOP
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258254-SY10EP05VKC | SY10EP05VKC-ND | 770-SY10EP05VKC | SY10EP05VKC | SY10EP05VKC | SY10EP05VKC |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | 3.3V 5V MSOP Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND | AND; NAND; AND/NAND Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 2 | 2 | 2 | 2 | 2 |