NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 3.3V/5V 4IN 8SOIC
IC GATE OR/NOR 3.3V/5V 4IN 8SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SY10EP01VZI-TR-ND | SY10EP01VZI-TR | SY10EP01VZI-TR | SY10EP01VZI-TR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | OR; NOR | OR; NOR | NOT; OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | |
| Inputs | 4 | 4 | 4 |