Microchip Technology, Inc. 5V SOIC Logic IC SY10EP01VZG

Description
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC Product overview: SY10EP01VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC Product overview: SY10EP01VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VZG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
770-SY10EP01VZG
5V SOIC Logic IC 770-SY10EP01VZG
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC Product overview: SY10EP01VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VZG can be used for catalog matching and distributor lookup.

IC GATE OR/NOR 3.3/5V 4IN 8-SOIC Product overview: SY10EP01VZG from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VZG can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 576-2034-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
576-2034-5-ND
Gates and Inverters - Multi-Function, Configurable 576-2034-5-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VZG - 1262963-SY10EP01VZG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VZG
1262963-SY10EP01VZG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VZG 1262963-SY10EP01VZG
Manufacturer: Microchip Technology Win Source Part Number: 1262963-SY10EP01VZG Packaging: Tube Mounting Style: SMD Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1262963-SY10EP01VZG
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP01VZG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VZG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VZG
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC

IC GATE OR/NOR 3.3/5V 4IN 8-SOIC

Supplier's Site
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VZG
Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VZG
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC

IC GATE OR/NOR 3.3/5V 4IN 8-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EP01VZG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EP01VZG
Gates and Inverters - Multi-Function, Configurable SY10EP01VZG
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-SY10EP01VZG 576-2034-5-ND 1262963-SY10EP01VZG SY10EP01VZG SY10EP01VZG SY10EP01VZG
Product Name 5V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VZG Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V 3V ~ 5.5V
Inputs 4 4 4 4 4
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input AND gate - 74AHC08BZZ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details