The SY10EP01VZC is a 4-input OR/NOR gate from Quarktwin Technology Ltd., designed for high-speed applications with a typical propagation delay of 230ps and a bandwidth of up to 3GHz. It operates with both 3.3V and 5V power supply options and features internal input pulldown resistors of 75k,Ѷ. The device defaults to a LOW output when inputs are open, enhancing its reliability in various configurations. It is available in 8-pin MSOP and SOIC packages, making it suitable for compact designs. The operating temperature range is from -40°C to +85°C, ensuring functionality in diverse environments. This product is ideal for engineers seeking high-performance logic gates for their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 1262962-SY10EP01VZC
Packaging: Tube
Mounting Style: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 10EP01
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
IC GATE OR/NOR 3.3V/5V 4IN 8SOIC Product overview: SY10EP01VZC from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VZC can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
IC GATE OR/NOR 3.3V/5V 4IN 8SOIC
IC GATE OR/NOR 3.3V/5V 4IN 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1262962-SY10EP01VZC | 770-SY10EP01VZC | SY10EP01VZC-ND | SY10EP01VZC | SY10EP01VZC | SY10EP01VZC |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VZC | 3.3V 5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | NOT; OR; NOR | OR; NOR |
| Supply Voltage | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||
| Output Type | Differential | Differential | Differential | Differential | ||
| Inputs | 4 | 4 | 4 | 4 | 4 |