Microchip Technology, Inc. Gates and Inverters - Multi-Function, Configurable SY10EP01VKG-TR

Description
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Request a Quote Datasheet
Description
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG-TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG-TR-ND
Gates and Inverters - Multi-Function, Configurable SY10EP01VKG-TR-ND
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG-TR - 1104416-SY10EP01VKG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG-TR
1104416-SY10EP01VKG-TR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG-TR 1104416-SY10EP01VKG-TR
Manufacturer: Microchip Technology Win Source Part Number: 1104416-SY10EP01VKG- TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR/OR Gate Number of Inputs: 4 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1104416-SY10EP01VKG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR/OR Gate
Number of Inputs: 4
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Logic IC
770-SY10EP01VKG-TR
3.3V 5V Logic IC 770-SY10EP01VKG-TR
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP Product overview: SY10EP01VKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VKG-TR can be used for catalog matching and distributor lookup.

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP Product overview: SY10EP01VKG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY10EP01VKG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG-TR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VKG-TR
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG-TR
Logic - Gates and Inverters - Multi-Function, Configurable SY10EP01VKG-TR
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

IC GATE OR/NOR 3.3V/5V 4IN 8MSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SY10EP01VKG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SY10EP01VKG-TR
Gates and Inverters - Multi-Function, Configurable SY10EP01VKG-TR
NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SY10EP01VKG-TR-ND 1104416-SY10EP01VKG-TR 770-SY10EP01VKG-TR SY10EP01VKG-TR SY10EP01VKG-TR SY10EP01VKG-TR
Product Name Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY10EP01VKG-TR 3.3V 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR NOT; OR; NOR; NOR/OR Gate OR; NOR OR; NOR NOT; OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V 3V ~ 5.5V 3V ~ 5.5V
Output Type Differential Differential Differential Differential
Inputs 4 4 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers