Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10ELT23ZI SY10ELT23ZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 133064-SY10ELT23ZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133064-SY10ELT23ZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10ELT23ZI - 133064-SY10ELT23ZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10ELT23ZI
133064-SY10ELT23ZI
Logic - Logic - Translators, Level Shifters - SY10ELT23ZI 133064-SY10ELT23ZI
Manufacturer: Microchip Technology Win Source Part Number: 133064-SY10ELT23ZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL Output Signal: TTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133064-SY10ELT23ZI
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL
Output Signal: TTL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 133064-SY10ELT23ZI
Product Name Logic - Logic - Translators, Level Shifters - SY10ELT23ZI
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS166PW-Q100JTR-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers