Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10ELT22ZC-TR SY10ELT22ZC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795911-SY10ELT22ZC-T R Series: 10ELT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SY10ELT22 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT26D; MC100LVELT23DTR2G; MC100EPT26DT; MC100EPT22DT; Introduction Date: January 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795911-SY10ELT22ZC-T R Series: 10ELT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SY10ELT22 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT26D; MC100LVELT23DTR2G; MC100EPT26DT; MC100EPT22DT; Introduction Date: January 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10ELT22ZC-TR - 795911-SY10ELT22ZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10ELT22ZC-TR
795911-SY10ELT22ZC-TR
Logic - Logic - Translators, Level Shifters - SY10ELT22ZC-TR 795911-SY10ELT22ZC-TR
Manufacturer: Microchip Technology Win Source Part Number: 795911-SY10ELT22ZC-T R Series: 10ELT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: TTL Output Signal: PECL Family Name: SY10ELT22 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100EPT26D; MC100LVELT23DTR2G; MC100EPT26DT; MC100EPT22DT; Introduction Date: January 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795911-SY10ELT22ZC-TR
Series: 10ELT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Family Name: SY10ELT22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100EPT26D; MC100LVELT23DTR2G; MC100EPT26DT; MC100EPT22DT;
Introduction Date: January 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795911-SY10ELT22ZC-TR
Product Name Logic - Logic - Translators, Level Shifters - SY10ELT22ZC-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 74AHC594D112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details