Manufacturer: Microchip Technology
Win Source Part Number: 1104410-SY10ELT22LZI
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 1104410-SY10ELT22LZI |
| Product Name | Logic - Logic - Translators, Level Shifters - SY10ELT22LZI |
| Output Characteristics | Differential |