Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY10ELT20VZI SY10ELT20VZI

Description
Manufacturer: Microchip Technology Win Source Part Number: 115179-SY10ELT20VZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 115179-SY10ELT20VZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY10ELT20VZI - 115179-SY10ELT20VZI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY10ELT20VZI
115179-SY10ELT20VZI
Logic - Logic - Translators, Level Shifters - SY10ELT20VZI 115179-SY10ELT20VZI
Manufacturer: Microchip Technology Win Source Part Number: 115179-SY10ELT20VZI Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115179-SY10ELT20VZI
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 115179-SY10ELT20VZI
Product Name Logic - Logic - Translators, Level Shifters - SY10ELT20VZI
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 5495A/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
12-stage shift-and-store register LED driver - HEF4894BT,118 - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT163-1 SOT163-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details