The SY10EL58ZI is a 2:1 multiplexer from Lingto Electronic Limited, designed for high-performance applications requiring fast signal switching. It features a propagation delay of 230 picoseconds and high bandwidth output transitions, making it suitable for applications that demand quick response times. The device includes internal 75K,Ѷ input pull-down resistors and is available in an 8-pin SOIC package. The SY10EL58ZI operates within a power supply voltage range of -4.75V to -5.5V and has a typical power supply current of 14 mA. This multiplexer is ideal for engineers looking for reliable and efficient signal routing solutions in their designs.
Multiplexer 1 x 2:1 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 108380-SY10EL58ZI
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 1 X 2:1 8SOIC Product overview: SY10EL58ZI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY10EL58ZI can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 1 X 2:1 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SY10EL58ZI-ND | 108380-SY10EL58ZI | 743-SY10EL58ZI | SY10EL58ZI |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SY10EL58ZI | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |