Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Flip Flops SY10EL51ZG TR

Description
Win Source Part Number: 1258752-SY10EL51ZG TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 29 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL51ZG TR,SY10EL51ZGTR Base Product Number: 10EL51 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258752-SY10EL51ZG TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 29 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL51ZG TR,SY10EL51ZGTR Base Product Number: 10EL51 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258752-SY10EL51ZG TR
Integrated Circuits (ICs) - Logic - Flip Flops 1258752-SY10EL51ZG TR
Win Source Part Number: 1258752-SY10EL51ZG TR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 10EL Type: D-Type Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Complementary Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Voltage - Supply: -4.75V ~ -5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 2.8 GHz ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 29 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL51ZG TR,SY10EL51ZGTR Base Product Number: 10EL51 Product Status: Obsolete

Win Source Part Number: 1258752-SY10EL51ZG TR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 10EL
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Complementary
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Voltage - Supply: -4.75V ~ -5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 2.8 GHz
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 29 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL51ZG TR,SY10EL51ZGTR
Base Product Number: 10EL51
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Logic - Flip Flops
SY10EL51ZG TR
Logic - Flip Flops SY10EL51ZG TR
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 1258752-SY10EL51ZG TR SY10EL51ZG TR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Supply Voltage -4.75V ~ -5.5V
fMAX 2800 MHz 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-power dual D-type flip-flop; positive-edge trigger - 74AUP2G79DC,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
4 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details