IC CLK GEN /2 /4/6 5/3.3V 20SOIC
Clock Generator IC 1GHz 1 20-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | SY10EL38LZC-TR | SY10EL38LZC-TR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Frequency | 1000 MHz | 1000 MHz |
| Bus Interface | Clock |