Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33ZG-TR

Description
Win Source Part Number: 1259049-SY10EL33ZG-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33ZG TR,SY10EL33ZG TR,SY10EL33ZGTR,SY10 EL33ZGTR Base Product Number: 10EL33 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259049-SY10EL33ZG-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33ZG TR,SY10EL33ZG TR,SY10EL33ZGTR,SY10 EL33ZGTR Base Product Number: 10EL33 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259049-SY10EL33ZG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259049-SY10EL33ZG-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259049-SY10EL33ZG-TR
Win Source Part Number: 1259049-SY10EL33ZG-T R Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 10EL Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 4.2 GHz Voltage - Supply: 3.3 V ~ 5 V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY10EL33ZG TR,SY10EL33ZG TR,SY10EL33ZGTR,SY10 EL33ZGTR Base Product Number: 10EL33 Product Status: Obsolete

Win Source Part Number: 1259049-SY10EL33ZG-TR
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 4.2 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL33ZG TR,SY10EL33ZG TR,SY10EL33ZGTR,SY10EL33ZGTR
Base Product Number: 10EL33
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SY10EL33ZG-TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EL33ZG-TR-ND
Counters, Dividers SY10EL33ZG-TR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - SY10EL33ZG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL33ZG-TR
Counters, Dividers SY10EL33ZG-TR
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL33ZG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL33ZG-TR
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL33ZG-TR
IC DIVIDER /4 5V/3.3V 8-SOIC

IC DIVIDER /4 5V/3.3V 8-SOIC

Supplier's Site
Shenzhen, China
Logic - Counters, Dividers
SY10EL33ZG-TR
Logic - Counters, Dividers SY10EL33ZG-TR
IC DIVIDER /4 5V/3.3V 8-SOIC

IC DIVIDER /4 5V/3.3V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1259049-SY10EL33ZG-TR SY10EL33ZG-TR-ND SY10EL33ZG-TR SY10EL33ZG-TR SY10EL33ZG-TR
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74HC4017DB,118 - 765431-74HC4017DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74192DC - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Counters, Dividers - 74HC193PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details