Win Source Part Number: 1259050-SY10EL32VZG-
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 10EL
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 3 GHz
Voltage - Supply: 3.3 V ~ 5 V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY10EL32VZG TR,SY10EL32VZG TR,SY10EL32VZGTR,SY1
Base Product Number: 10EL32
Product Status: Obsolete
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /2 5V/3.3V 8-SOIC
IC DIVIDER /2 5V/3.3V 8-SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1259050-SY10EL32VZG-TR | SY10EL32VZG-TR-ND | SY10EL32VZG-TR | SY10EL32VZG-TR | SY10EL32VZG-TR |
| Product Name | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 3.3 V ~ 5 V | 3.3 V ~ 5 V |