Microchip Technology, Inc. Logic - Logic - Counters, Dividers - SY10EL32VZC SY10EL32VZC

Description
Manufacturer: Microchip Technology Win Source Part Number: 795908-SY10EL32VZC Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-2 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Direction: Up Reset: Asynchronous Count Rate: 3GHz Family Name: SY10EL32 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 87332AMI-01T; 87332AMI-01LF; 544M-01LFT; MC10EL32DTR2; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795908-SY10EL32VZC Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-2 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Direction: Up Reset: Asynchronous Count Rate: 3GHz Family Name: SY10EL32 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 87332AMI-01T; 87332AMI-01LF; 544M-01LFT; MC10EL32DTR2; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SY10EL32VZC - 795908-SY10EL32VZC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SY10EL32VZC
795908-SY10EL32VZC
Logic - Logic - Counters, Dividers - SY10EL32VZC 795908-SY10EL32VZC
Manufacturer: Microchip Technology Win Source Part Number: 795908-SY10EL32VZC Series: 10EL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Divide-by-2 Operating Supply Voltage: 3.3 V ~ 5 V Number of Elements: 1 Number of Bits per Element: 1 Direction: Up Reset: Asynchronous Count Rate: 3GHz Family Name: SY10EL32 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 87332AMI-01T; 87332AMI-01LF; 544M-01LFT; MC10EL32DTR2; Introduction Date: August 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795908-SY10EL32VZC
Series: 10EL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Divide-by-2
Operating Supply Voltage: 3.3 V ~ 5 V
Number of Elements: 1
Number of Bits per Element: 1
Direction: Up
Reset: Asynchronous
Count Rate: 3GHz
Family Name: SY10EL32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 87332AMI-01T; 87332AMI-01LF; 544M-01LFT; MC10EL32DTR2;
Introduction Date: August 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - SY10EL32VZC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SY10EL32VZC-ND
Counters, Dividers SY10EL32VZC-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Shenzhen, China
Logic - Counters, Dividers
SY10EL32VZC
Logic - Counters, Dividers SY10EL32VZC
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SY10EL32VZC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SY10EL32VZC
Integrated Circuits (ICs) - Logic - Counters, Dividers SY10EL32VZC
IC DIVIDER /2 5V/3.3V 8-SOIC

IC DIVIDER /2 5V/3.3V 8-SOIC

Supplier's Site
Counters, Dividers - SY10EL32VZC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SY10EL32VZC
Counters, Dividers SY10EL32VZC
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 795908-SY10EL32VZC SY10EL32VZC-ND SY10EL32VZC SY10EL32VZC SY10EL32VZC
Product Name Logic - Logic - Counters, Dividers - SY10EL32VZC Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3 V ~ 5 V 3.3 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74197DC - Acme Chip Technology Co., Limited
Specs
Package Type 14-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Johnson decade counter with 10 decoded outputs - 74HCT4017D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Type Johnson
Counter Category Asynchronous
View Details
7 suppliers
Logic - Counters, Dividers - 74HC160PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details